Vishay Precision Group Through-Hole 270pF 1kV Capacitor 562R10TST27

Description
Radial Ceramic Capacitor 270pF 1kV X5F Through Hole Product overview: 562R10TST27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 270pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 270pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Ceramic Capacitor 270pF 1kV X5F Through Hole Product overview: 562R10TST27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 270pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 270pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 270pF 1kV Capacitor
60-562R10TST27
Through-Hole 270pF 1kV Capacitor 60-562R10TST27
Radial Ceramic Capacitor 270pF 1kV X5F Through Hole Product overview: 562R10TST27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 270pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 270pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST27 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 270pF 1kV X5F Through Hole Product overview: 562R10TST27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 270pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 270pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R10TST27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST27-ND
Ceramic Capacitors 562R10TST27-ND
270pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

270pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 270PF - 70079441 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 270PF
70079441
CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 270PF 70079441
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site
Ceramic Capacitor 270Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay - 69K4933 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
69K4933
Ceramic Capacitor 270Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 69K4933
CERAMIC CAPACITOR 270PF, 1000V, X5F, 10%, RADIAL; Capacitance:270pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF, 1000V, X5F, 10%, RADIAL; Capacitance:270pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-562R10TST27 562R10TST27-ND 70079441 69K4933
Product Name Through-Hole 270pF 1kV Capacitor Ceramic Capacitors CAPACITOR, CERAMIC, VOLTAGE STABILIZED,DISC, RADIAL 1000V, X5F, SIZE C, 270PF Ceramic Capacitor 270Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 5.00E6 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details