Vishay Precision Group Ceramic Capacitors 562R10TST25

Description
250pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
250pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST25-ND
Ceramic Capacitors 562R10TST25-ND
250pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

250pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1kV 250pF Capacitor
60-562R10TST25
Through-Hole 1kV 250pF Capacitor 60-562R10TST25
1kV X5F Ceramic Capacitor 250pF Radial Through Hole Product overview: 562R10TST25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 250pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 250pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST25 can be used for catalog matching and distributor lookup.

1kV X5F Ceramic Capacitor 250pF Radial Through Hole Product overview: 562R10TST25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 250pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 250pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Disc Capacitor, 250Pf, 1Kv, Radial Rohs Compliant Vishay - 75AJ1207 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 250Pf, 1Kv, Radial Rohs Compliant Vishay
75AJ1207
Disc Capacitor, 250Pf, 1Kv, Radial Rohs Compliant Vishay 75AJ1207
DISC CAPACITOR, 250PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 250PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 562R10TST25 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST25
Ceramic Capacitors 562R10TST25
CAP CER 250PF 1KV X5F RADIAL

CAP CER 250PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 562R10TST25-ND 60-562R10TST25 75AJ1207 562R10TST25
Product Name Ceramic Capacitors Through-Hole 1kV 250pF Capacitor Disc Capacitor, 250Pf, 1Kv, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.50E-4 microF 2.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details