Vishay Precision Group Ceramic Capacitors 562R10TST22UB

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST22UB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST22UB-ND
Ceramic Capacitors 562R10TST22UB-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 562R10TST22UB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TST22UB
Ceramic Capacitors 562R10TST22UB
CAP CER 220PF 1KV X5F RADIAL

CAP CER 220PF 1KV X5F RADIAL

Supplier's Site Datasheet
Disc Capacitor, 220Pf, 1Kv, X5F, Radial Rohs Compliant Vishay - 69AH4997 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 220Pf, 1Kv, X5F, Radial Rohs Compliant Vishay
69AH4997
Disc Capacitor, 220Pf, 1Kv, X5F, Radial Rohs Compliant Vishay 69AH4997
DISC CAPACITOR, 220PF, 1KV, X5F, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 220PF, 1KV, X5F, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 562R10TST22UB-ND 562R10TST22UB 69AH4997
Product Name Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 220Pf, 1Kv, X5F, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details