Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TST10RE

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TST10RE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TST10RE-ND
Ceramic Capacitors 562R10TST10RE-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 971474-562R10TST10RE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
971474-562R10TST10RE
Capacitors - Ceramic Capacitors 971474-562R10TST10RE
Win Source Part Number: 971474-562R10TST10RE Category: Capacitors>Ceramic Capacitors Series: Cera-Mite 562R Package: Bulk Applications: General Purpose Height - Seated (Max): 0.377" (9.58mm) Standard Package: 2,500 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X5F Lead Spacing: 0.252" (6.40mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.252" Dia (6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Cera-Mite Product Status: Obsolete

Win Source Part Number: 971474-562R10TST10RE
Category: Capacitors>Ceramic Capacitors
Series: Cera-Mite 562R
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.377" (9.58mm)
Standard Package: 2,500
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X5F
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.252" Dia (6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Cera-Mite
Product Status: Obsolete

Buy Now Datasheet
100PF 1KV Capacitor - 60-562R10TST10RE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100PF 1KV Capacitor
60-562R10TST10RE
100PF 1KV Capacitor 60-562R10TST10RE
CAP CER 100PF 1KV X5F RADIAL Product overview: 562R10TST10RE from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST10RE can be used for catalog matching and distributor lookup.

CAP CER 100PF 1KV X5F RADIAL Product overview: 562R10TST10RE from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST10RE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 562R10TST10RE-ND 971474-562R10TST10RE 60-562R10TST10RE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 100PF 1KV Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details