100pF X5F Ceramic Capacitor, 1kV, 10%, Radial, 105C Product overview: 562R10TST10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TST10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359970-562R10TST10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.252" Dia (6.40mm)
Height - Seated (Max): 0.377" (9.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5F
Lead Style: Straight
100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
CERAMIC CAPACITOR 100PF, 1000V, X5F, 10%, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
DISC CAPACITOR, 100PF, 1KV, RADIAL ROHS COMPLIANT: YES
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R10TST10 | 1359970-562R10TST10 | 562R10TST10-ND | 69K4917 | 75AJ1206 | 70079423 |
| Product Name | 100pF 1kV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 100Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay | Disc Capacitor, 100Pf, 1Kv, Radial Rohs Compliant Vishay | CAPACITOR,CERAMIC,100PF,10%TOLERANCE,1000V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 5.00E6 microF | 1.00E-4 microF | 1.00E-4 microF |