Vishay Precision Group Through-Hole 1kV 56pF Capacitor 562R10TSQ56

Description
1kV 56pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 56pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 56pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSQ56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 56pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 56pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 56pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSQ56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1kV 56pF Capacitor
60-562R10TSQ56
Through-Hole 1kV 56pF Capacitor 60-562R10TSQ56
1kV 56pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 56pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 56pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSQ56 can be used for catalog matching and distributor lookup.

1kV 56pF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSQ56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 56pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 56pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSQ56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 562R10TSQ56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TSQ56-ND
Ceramic Capacitors 562R10TSQ56-ND
56pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

56pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 56Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay - 45K1407 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay
45K1407
Ceramic Capacitor 56Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay 45K1407
CERAMIC CAPACITOR 56PF, 1000V, X5F, 10%, RADIAL; Capacitance:56pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF, 1000V, X5F, 10%, RADIAL; Capacitance:56pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 562R10TSQ56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
562R10TSQ56
Capacitors - Ceramic Capacitors 562R10TSQ56
CAP CER 56PF 1KV X5F RADIAL

CAP CER 56PF 1KV X5F RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-562R10TSQ56 562R10TSQ56-ND 45K1407 562R10TSQ56
Product Name Through-Hole 1kV 56pF Capacitor Ceramic Capacitors Ceramic Capacitor 56Pf, 1000V, X5F, 10%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF 5.00E6 microF 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details