Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TSD27

Description
2700pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-562R10TSD27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R10TSD27-ND
Ceramic Capacitors 1896-562R10TSD27-ND
2700pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

2700pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1kV 2.7nF Capacitor
60-562R10TSD27
Through-Hole 1kV 2.7nF Capacitor 60-562R10TSD27
1kV 2.7nF Z5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSD27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD27 can be used for catalog matching and distributor lookup.

1kV 2.7nF Z5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSD27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2.7nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 2700 pF;Vol-Rtg 1000 VDC;Radial;X5F - 70079435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 2700 pF;Vol-Rtg 1000 VDC;Radial;X5F
70079435
Capacitor;Ceramic;Cap 2700 pF;Vol-Rtg 1000 VDC;Radial;X5F 70079435
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site
Capacitor Ceramic 2700Pf 1000V, X5F 10%, Smd; Capacitance Vishay - 66C6352 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 1000V, X5F 10%, Smd; Capacitance Vishay
66C6352
Capacitor Ceramic 2700Pf 1000V, X5F 10%, Smd; Capacitance Vishay 66C6352
CAPACITOR CERAMIC 2700PF 1000V, X5F 10%, SMD; Capacitance:2700pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Product Range:562R Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 1000V, X5F 10%, SMD; Capacitance:2700pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Product Range:562R Series; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1896-562R10TSD27-ND 60-562R10TSD27 70079435 66C6352
Product Name Ceramic Capacitors Through-Hole 1kV 2.7nF Capacitor Capacitor;Ceramic;Cap 2700 pF;Vol-Rtg 1000 VDC;Radial;X5F Capacitor Ceramic 2700Pf 1000V, X5F 10%, Smd; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 0.0027 microF 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details