Vishay Intertechnology, Inc. Ceramic Capacitors 562R10TSD22JJ

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 562R10TSD22JJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
562R10TSD22JJ-ND
Ceramic Capacitors 562R10TSD22JJ-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
562R10Tsd22Jj E3 Vishay - 69K4910 - Newark, An Avnet Company
Chicago, IL, United States
562R10Tsd22Jj E3 Vishay
69K4910
562R10Tsd22Jj E3 Vishay 69K4910
562R10TSD22JJ e3

562R10TSD22JJ e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 562R10TSD22JJ-ND 69K4910
Product Name Ceramic Capacitors 562R10Tsd22Jj E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details