1kV 2nF X5F Ceramic Capacitor, Radial, Through Hole Product overview: 562R10TSD20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 2nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD20 can be used for catalog matching and distributor lookup.
2000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
CAP CER 2000PF 1KV X5F RADIAL
CERAMIC CAPACITOR 2000PF 1000V, X5F 10%, RADIAL; Capacitance:2000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-562R10TSD20 | 562R10TSD20-ND | 562R10TSD20 | 69K4908 |
| Product Name | Through-Hole 1kV 2nF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 2000Pf 1000V, X5F 10%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0020 microF | 5.00E6 microF | 0.0020 microF | 0.0020 microF |