Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 562CKJ501AP503MA03 562CKJ501AP503MA03

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977055-562CKJ501AP50 3MA03 Termination: Radial Voltage Rating: 500 V Mounting: SMD (SMT) Capacitance: 50 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 500 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977055-562CKJ501AP50 3MA03 Termination: Radial Voltage Rating: 500 V Mounting: SMD (SMT) Capacitance: 50 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 500 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 562CKJ501AP503MA03 - 977055-562CKJ501AP503MA03 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 562CKJ501AP503MA03
977055-562CKJ501AP503MA03
OEM Parts - OEM Parts (0 - 9) - 562CKJ501AP503MA03 977055-562CKJ501AP503MA03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977055-562CKJ501AP50 3MA03 Termination: Radial Voltage Rating: 500 V Mounting: SMD (SMT) Capacitance: 50 nF Tolerance: 20 % Categories: OEM Parts(0-9) Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 500 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977055-562CKJ501AP503MA03
Termination: Radial
Voltage Rating: 500 V
Mounting: SMD (SMT)
Capacitance: 50 nF
Tolerance: 20 %
Categories: OEM Parts(0-9)
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 500 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 977055-562CKJ501AP503MA03
Product Name OEM Parts - OEM Parts (0 - 9) - 562CKJ501AP503MA03
Unlock Full Specs
to access all available technical data

Similar Products