Vishay Precision Group Ceramic Capacitors 561RR3MJJ102EJ332K

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561RR3MJJ102EJ332K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561RR3MJJ102EJ332K-ND
Ceramic Capacitors 561RR3MJJ102EJ332K-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561RR3MJJ102EJ332K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561RR3MJJ102EJ332K
Ceramic Capacitors 561RR3MJJ102EJ332K
CAP CER 3300PF 1KV RADIAL

CAP CER 3300PF 1KV RADIAL

Supplier's Site
561Rr3Mjj102Ej332K E3 Vishay - 69K4612 - Newark, An Avnet Company
Chicago, IL, United States
561Rr3Mjj102Ej332K E3 Vishay
69K4612
561Rr3Mjj102Ej332K E3 Vishay 69K4612
561RR3MJJ102EJ332K e3

561RR3MJJ102EJ332K e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561RR3MJJ102EJ332K-ND 561RR3MJJ102EJ332K 69K4612
Product Name Ceramic Capacitors Ceramic Capacitors 561Rr3Mjj102Ej332K E3 Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers