Vishay Intertechnology, Inc. Ceramic Capacitors 561R5GAQ10

Description
10pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
10pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R5GAQ10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R5GAQ10-ND
Ceramic Capacitors 561R5GAQ10-ND
10pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, NP0, SIZE C, 10PF - 70079427 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, NP0, SIZE C, 10PF
70079427
CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, NP0, SIZE C, 10PF 70079427
Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Application Range: Up to 1000 VDC, 150 VAC RMS. Insulation Resistance: 20,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.5% Max. Dielectric Strength: 2500 VDC, 500 VAC RMS.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 561R5GAQ10-ND 70079427
Product Name Ceramic Capacitors CAPACITOR, CERAMIC, GEN PURP/LOW VOLTAGE, DISC, RADIAL, 1000V, NP0, SIZE C, 10PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers