Vishay Precision Group Ceramic Capacitor 10Pf 1000V, C0G, 20%, Radial; Capacitance Vishay 561R5GAQ10 E3

Description
CERAMIC CAPACITOR 10PF 1000V, C0G, 20%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 1000V, C0G, 20%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 1000V, C0G, 20%, Radial; Capacitance Vishay - 18F2677 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 1000V, C0G, 20%, Radial; Capacitance Vishay
18F2677
Ceramic Capacitor 10Pf 1000V, C0G, 20%, Radial; Capacitance Vishay 18F2677
CERAMIC CAPACITOR 10PF 1000V, C0G, 20%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 1000V, C0G, 20%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F2677
Product Name Ceramic Capacitor 10Pf 1000V, C0G, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details