Vishay Precision Group Ceramic Capacitors 561R1DF0T68

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T68-ND
Ceramic Capacitors 561R1DF0T68-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0T68 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T68
Ceramic Capacitors 561R1DF0T68
CAP CER 680PF 1KV N2800 RADIAL

CAP CER 680PF 1KV N2800 RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 680Pf 1000V, N2800, 10%, Rad; Capacitance Vishay - 69K4682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 1000V, N2800, 10%, Rad; Capacitance Vishay
69K4682
Capacitor Ceramic 680Pf 1000V, N2800, 10%, Rad; Capacitance Vishay 69K4682
CAPACITOR CERAMIC 680PF 1000V, N2800, 10%, RAD; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800 ; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 1000V, N2800, 10%, RAD; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0T68-ND 561R1DF0T68 69K4682
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 680Pf 1000V, N2800, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers