Win Source Part Number: 1341089-561R1DF0T47
Category: Capacitors - Ceramic Capacitors
Series: Cera-Mite 561R
Features: Low Dissipation Factor
Package: Bulk
Size / Dimension: 0.291" Dia (7.40mm)
Applications: General Purpose
Standard Package: 500
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: N2800
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.24.0060
Mfr: Vishay Cera-Mite
Cap Ceramic Single 470pF 1000V N2800 10% (7.4 X 4mm) Radial 6.4mm 125°C Bulk Product overview: 561R1DF0T47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R1DF0T47 can be used for catalog matching and distributor lookup.
470pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
CAP CER 470PF 1KV N2800 RADIAL
CERAMIC CAPACITOR 470PF 1000V, N2800, 10%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:N2800
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1341089-561R1DF0T47 | 60-561R1DF0T47 | 561R1DF0T47-ND | 561R1DF0T47 | 69K4678 |
| Product Name | Capacitors - Ceramic Capacitors | 470pF 1000V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 470Pf 1000V, N2800, 10%, Radial; Capacitance Vishay |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts |