220pF ±10% 1000V (1kV) Ceramic Capacitor N2500 Radial, Disc
CAPACITOR, CERAMIC, 1000 V, N2500, 0.00022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 561R1DF0T22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.00022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.00022 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R1DF0T22 can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 220PF 1000V, N2500, 10%, RAD; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
CAP CER 220PF 1KV N2500 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 561R1DF0T22-ND | 60-561R1DF0T22 | 69K4671 | 561R1DF0T22 |
| Product Name | Ceramic Capacitors | Through-Hole 1000 V 0.00022 uF Capacitor | Capacitor Ceramic 220Pf 1000V, N2500, 10%, Rad; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |