Vishay Precision Group Ceramic Capacitors 561R1DF0T15

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T15-ND
Ceramic Capacitors 561R1DF0T15-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 150Pf 1000V, N2000, 10%, Rad; Capacitance Vishay - 69K4668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 1000V, N2000, 10%, Rad; Capacitance Vishay
69K4668
Capacitor Ceramic 150Pf 1000V, N2000, 10%, Rad; Capacitance Vishay 69K4668
CAPACITOR CERAMIC 150PF 1000V, N2000, 10%, RAD; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 1000V, N2000, 10%, RAD; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 561R1DF0T15 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T15
Ceramic Capacitors 561R1DF0T15
CAP CER 150PF 1KV N2000 RADIAL

CAP CER 150PF 1KV N2000 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0T15-ND 69K4668 561R1DF0T15
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf 1000V, N2000, 10%, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers