Vishay Precision Group Ceramic Capacitors 561R1DF0T12

Description
120pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0T12-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0T12-ND
Ceramic Capacitors 561R1DF0T12-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc

120pF ±10% 1000V (1kV) Ceramic Capacitor N2000 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0T12 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0T12
Ceramic Capacitors 561R1DF0T12
CAP CER 120PF 1KV N2000 RADIAL

CAP CER 120PF 1KV N2000 RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 120Pf 1000V, N2000, 10%, Rad; Capacitance Vishay - 69K4667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 1000V, N2000, 10%, Rad; Capacitance Vishay
69K4667
Capacitor Ceramic 120Pf 1000V, N2000, 10%, Rad; Capacitance Vishay 69K4667
CAPACITOR CERAMIC 120PF 1000V, N2000, 10%, RAD; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 1000V, N2000, 10%, RAD; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0T12-ND 561R1DF0T12 69K4667
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 120Pf 1000V, N2000, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details