82pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
CERAMIC CAPACITOR 82PF 1000V, N1500, 5%, RADIAL; Capacitance:82pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
CAP CER 82PF 1KV N1500 RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 561R1DF0Q82-ND | 69K4665 | 561R1DF0Q82 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 82Pf 1000V, N1500, 5%, Radial; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |