Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0Q47

Description
47pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-561R1DF0Q47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-561R1DF0Q47-ND
Ceramic Capacitors 1896-561R1DF0Q47-ND
47pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

47pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 561R1DF0Q47 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
561R1DF0Q47
Capacitors - Ceramic Capacitors 561R1DF0Q47
CAP CER 47PF 1KV N1500 RADIAL

CAP CER 47PF 1KV N1500 RADIAL

Supplier's Site
Ceramic Capacitors - 561R1DF0Q47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0Q47
Ceramic Capacitors 561R1DF0Q47
CAP CER 47PF 1KV N1500 RADIAL

CAP CER 47PF 1KV N1500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1896-561R1DF0Q47-ND 561R1DF0Q47 561R1DF0Q47
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details