Vishay Precision Group Ceramic Capacitors 561R1DF0Q22

Description
22pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q22-ND
Ceramic Capacitors 561R1DF0Q22-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

22pF ±5% 1000V (1kV) Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0Q22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0Q22
Ceramic Capacitors 561R1DF0Q22
CAP CER 22PF 1KV N1500 RADIAL

CAP CER 22PF 1KV N1500 RADIAL

Supplier's Site Datasheet
561R1Df0Q22 E3 Vishay - 69K4658 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0Q22 E3 Vishay
69K4658
561R1Df0Q22 E3 Vishay 69K4658
561R1DF0Q22 e3

561R1DF0Q22 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0Q22-ND 561R1DF0Q22 69K4658
Product Name Ceramic Capacitors Ceramic Capacitors 561R1Df0Q22 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details