Vishay Precision Group Ceramic Capacitors 561R1DF0Q10

Description
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0Q10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0Q10-ND
Ceramic Capacitors 561R1DF0Q10-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
561R1Df0Q10 E3 Vishay - 69K4654 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0Q10 E3 Vishay
69K4654
561R1Df0Q10 E3 Vishay 69K4654
561R1DF0Q10 e3

561R1DF0Q10 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561R1DF0Q10-ND 69K4654
Product Name Ceramic Capacitors 561R1Df0Q10 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details