Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0D47

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D47-ND
Ceramic Capacitors 561R1DF0D47-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0D47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D47
Ceramic Capacitors 561R1DF0D47
CAP CER 4700PF 1KV N2800 RADIAL

CAP CER 4700PF 1KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0D47-ND 561R1DF0D47
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details