Vishay Precision Group Ceramic Capacitors 561R1DF0D23

Description
2300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
2300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D23-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D23-ND
Ceramic Capacitors 561R1DF0D23-ND
2300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

2300pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0D23 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D23
Ceramic Capacitors 561R1DF0D23
CAP CER 2300PF 1KV N2800 RADIAL

CAP CER 2300PF 1KV N2800 RADIAL

Supplier's Site Datasheet
561R1Df0D23 E3 Vishay - 69K4644 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0D23 E3 Vishay
69K4644
561R1Df0D23 E3 Vishay 69K4644
561R1DF0D23 e3

561R1DF0D23 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0D23-ND 561R1DF0D23 69K4644
Product Name Ceramic Capacitors Ceramic Capacitors 561R1Df0D23 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details