Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TSQ30RR

Description
30pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
30pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TSQ30RR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TSQ30RR-ND
Ceramic Capacitors 561R10TSQ30RR-ND
30pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

30pF ±10% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R10TSQ30RR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TSQ30RR
Ceramic Capacitors 561R10TSQ30RR
CAP CER 30PF 1KV U2J RADIAL

CAP CER 30PF 1KV U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R10TSQ30RR-ND 561R10TSQ30RR
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers