Vishay Precision Group Capacitors - Ceramic Capacitors 561R10TCCV68

Description
Win Source Part Number: 1359974-561R10TCCV68 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 6.8 pF Tolerance: ±0.5pF Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.252" Dia (6.40mm) Height - Seated (Max): 0.377" (9.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1359974-561R10TCCV68 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 6.8 pF Tolerance: ±0.5pF Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.252" Dia (6.40mm) Height - Seated (Max): 0.377" (9.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359974-561R10TCCV68 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359974-561R10TCCV68
Capacitors - Ceramic Capacitors 1359974-561R10TCCV68
Win Source Part Number: 1359974-561R10TCCV68 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 6.8 pF Tolerance: ±0.5pF Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.252" Dia (6.40mm) Height - Seated (Max): 0.377" (9.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight

Win Source Part Number: 1359974-561R10TCCV68
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 561R
Package: Bulk
Product Status: Active
Features: Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 6.8 pF
Tolerance: ±0.5pF
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.252" Dia (6.40mm)
Height - Seated (Max): 0.377" (9.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Straight

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8312944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8312944
Single Layer Ceramic Capacitors 8312944
Vishay 561R10TCCV68

Vishay 561R10TCCV68

Supplier's Site
Singapore, Singapore
6.8pF 1kV Capacitor
60-561R10TCCV68
6.8pF 1kV Capacitor 60-561R10TCCV68
6.8pF 1kV C0G Radial Ceramic Capacitor Product overview: 561R10TCCV68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV68 can be used for catalog matching and distributor lookup.

6.8pF 1kV C0G Radial Ceramic Capacitor Product overview: 561R10TCCV68 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV68 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCV68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV68-ND
Ceramic Capacitors 561R10TCCV68-ND
6.8pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

6.8pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF - 70079762 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF
70079762
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF 70079762
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF

CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF

Supplier's Site
Ceramic Capacitors - 561R10TCCV68 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV68
Ceramic Capacitors 561R10TCCV68
CAP CER 6.8PF 1KV NP0 RADIAL

CAP CER 6.8PF 1KV NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 6.8Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay - 40K5858 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
40K5858
Ceramic Capacitor 6.8Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 40K5858
CERAMIC CAPACITOR 6.8PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:6.8pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:6.8pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359974-561R10TCCV68 8312944 60-561R10TCCV68 561R10TCCV68-ND 70079762 561R10TCCV68 40K5858
Product Name Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors 6.8pF 1kV Capacitor Ceramic Capacitors CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF Ceramic Capacitors Ceramic Capacitor 6.8Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
WVAC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details