5.6pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
5.6pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV56 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.6pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.6pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV56 can be used for catalog matching and distributor lookup.
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS
CERAMIC CAPACITOR 5.6PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:5.6pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes
CAP, 5.6PF, 1 KV, C0G/NP0; Capacitance:5.6pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8312941 | 561R10TCCV56-ND | 60-561R10TCCV56 | 70079511 | 43K9916 | 57AC4968 |
| Product Name | Single Layer Ceramic Capacitors | Ceramic Capacitors | Through-Hole 5.6pF 1kV Capacitor | CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 5.6PF | Ceramic Capacitor 5.6Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay | Cap, 5.6Pf, 1 Kv, C0G/np0; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Radial Leaded |
| Applications | Automotive | General Purpose | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |