Vishay Precision Group Ceramic Capacitor 5Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 561R10TCCV50.

Description
CERAMIC CAPACITOR 5PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay - 30AC5305 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
30AC5305
Ceramic Capacitor 5Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 30AC5305
CERAMIC CAPACITOR 5PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5305
Product Name Ceramic Capacitor 5Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers