Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TCCV39

Description
3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCV39-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV39-ND
Ceramic Capacitors 561R10TCCV39-ND
3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 3.9Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay - 69K4723 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
69K4723
Ceramic Capacitor 3.9Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 69K4723
CERAMIC CAPACITOR 3.9PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:3.9pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:3.9pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 561R10TCCV39 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV39
Ceramic Capacitors 561R10TCCV39
CAP CER 3.9PF 1KV NP0 RADIAL

CAP CER 3.9PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R10TCCV39-ND 69K4723 561R10TCCV39
Product Name Ceramic Capacitors Ceramic Capacitor 3.9Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers