Win Source Part Number: 1359971-561R10TCCV30
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 561R
Package: Bulk
Product Status: Active
Features: Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 3 pF
Tolerance: ±0.5pF
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.252" Dia (6.40mm)
Height - Seated (Max): 0.377" (9.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Cap Ceramic Single 3pF 1000V C0G 0.5pF (6.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCV30 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3pF, 1000V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3pF, 1000V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV30 can be used for catalog matching and distributor lookup.
3pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
CAP, DISC, 3PF, 1KV, C0G / NP0 ROHS COMPLIANT: YES
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS
CAP CER 3PF 1KV NP0 RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359971-561R10TCCV30 | 60-561R10TCCV30 | 561R10TCCV30-ND | 69AH4995 | 70079400 | 561R10TCCV30 |
| Product Name | Capacitors - Ceramic Capacitors | 3pF 1000V 0.5pF Capacitor | Ceramic Capacitors | Cap, Disc, 3Pf, 1Kv, C0G / Np0 Rohs Compliant Vishay | CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 3PF | Ceramic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | 3.00E-6 microF | 3.00E-6 microF | ||
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | |
| WVAC | 1000 volts | 1000 volts | 1000 volts | 1000 volts |