Vishay Precision Group Single Layer Ceramic Capacitors 561R10TCCV22

Description
Vishay 561R10TCCV22
Request a Quote Datasheet
Description
Vishay 561R10TCCV22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8312929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8312929
Single Layer Ceramic Capacitors 8312929
Vishay 561R10TCCV22

Vishay 561R10TCCV22

Supplier's Site
Capacitors - Ceramic Capacitors - 1359966-561R10TCCV22 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359966-561R10TCCV22
Capacitors - Ceramic Capacitors 1359966-561R10TCCV22
Win Source Part Number: 1359966-561R10TCCV22 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2.2 pF Tolerance: ±0.5pF Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.252" Dia (6.40mm) Height - Seated (Max): 0.377" (9.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0K Lead Style: Straight

Win Source Part Number: 1359966-561R10TCCV22
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 561R
Package: Bulk
Product Status: Active
Features: Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2.2 pF
Tolerance: ±0.5pF
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.252" Dia (6.40mm)
Height - Seated (Max): 0.377" (9.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0K
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2.2pF 1kV Capacitor
60-561R10TCCV22
Through-Hole 2.2pF 1kV Capacitor 60-561R10TCCV22
2.2pF 1kV C0K Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.2pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.2pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV22 can be used for catalog matching and distributor lookup.

2.2pF 1kV C0K Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.2pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.2pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCV22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV22-ND
Ceramic Capacitors 561R10TCCV22-ND
2.2pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0K Radial, Disc

2.2pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0K Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 2.2Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay - 56K5496 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
56K5496
Ceramic Capacitor 2.2Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 56K5496
CERAMIC CAPACITOR 2.2PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:2.2pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:2.2pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 2.2PF - 70079508 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 2.2PF
70079508
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 2.2PF 70079508
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8312929 1359966-561R10TCCV22 60-561R10TCCV22 561R10TCCV22-ND 56K5496 70079508
Product Name Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Through-Hole 2.2pF 1kV Capacitor Ceramic Capacitors Ceramic Capacitor 2.2Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 2.2PF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details