Vishay Precision Group 1pF 1000V 0.5pF Capacitor 561R10TCCV10

Description
Cap Ceramic Single 1pF 1000V C0K 0.5pF (6.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCV10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 1000V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 1000V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 1pF 1000V C0K 0.5pF (6.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCV10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 1000V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 1000V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1pF 1000V 0.5pF Capacitor
60-561R10TCCV10
1pF 1000V 0.5pF Capacitor 60-561R10TCCV10
Cap Ceramic Single 1pF 1000V C0K 0.5pF (6.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCV10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 1000V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 1000V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 1pF 1000V C0K 0.5pF (6.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCV10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 1000V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 1000V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 8312910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8312910
Single Layer Ceramic Capacitors 8312910
Vishay 561R10TCCV10

Vishay 561R10TCCV10

Supplier's Site
Ceramic Capacitors - 561R10TCCV10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV10-ND
Ceramic Capacitors 561R10TCCV10-ND
1pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0K Radial, Disc

1pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0K Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 1Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay - 54K2934 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
54K2934
Ceramic Capacitor 1Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 54K2934
CERAMIC CAPACITOR 1PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:1pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 1PF - 70079507 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 1PF
70079507
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 1PF 70079507
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site
Ceramic Capacitors - 561R10TCCV10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV10
Ceramic Capacitors 561R10TCCV10
CAP CER 1PF 1KV C0K RADIAL

CAP CER 1PF 1KV C0K RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R10TCCV10 8312910 561R10TCCV10-ND 54K2934 70079507 561R10TCCV10
Product Name 1pF 1000V 0.5pF Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 1PF Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details