39pF 1kV C0G Radial Ceramic Capacitor, Through Hole Product overview: 561R10TCCQ39 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 39pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 39pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ39 can be used for catalog matching and distributor lookup.
39pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS
CAP CER 39PF 1KV NP0 RADIAL
CERAMIC CAPACITOR 39PF 1000V, C0G, 5%, RADIAL; Capacitance:39pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-561R10TCCQ39 | 561R10TCCQ39-ND | 70079501 | 561R10TCCQ39 | 69K4704 |
| Product Name | Through-Hole 39pF 1kV Capacitor | Ceramic Capacitors | CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE F, 39PF | Ceramic Capacitors | Ceramic Capacitor 39Pf 1000V, C0G, 5%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |