Vishay Precision Group Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 561R10TCCQ27.

Description
CERAMIC CAPACITOR 27PF 1000V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 27PF 1000V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay - 30AC5302 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
30AC5302
Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 30AC5302
CERAMIC CAPACITOR 27PF 1000V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 1000V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC5302
Product Name Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details