Vishay Precision Group Ceramic Capacitors 561R10TCCQ20

Description
20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCQ20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ20-ND
Ceramic Capacitors 561R10TCCQ20-ND
20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359969-561R10TCCQ20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359969-561R10TCCQ20
Capacitors - Ceramic Capacitors 1359969-561R10TCCQ20
Win Source Part Number: 1359969-561R10TCCQ20 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.291" Dia (7.40mm) Height - Seated (Max): 0.417" (10.58mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight

Win Source Part Number: 1359969-561R10TCCQ20
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 561R
Package: Bulk
Product Status: Active
Features: Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.291" Dia (7.40mm)
Height - Seated (Max): 0.417" (10.58mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
20pF 1kV Capacitor
60-561R10TCCQ20
20pF 1kV Capacitor 60-561R10TCCQ20
20pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ20 can be used for catalog matching and distributor lookup.

20pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 20PF - 70079497 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 20PF
70079497
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 20PF 70079497
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site
Ceramic Capacitor 20Pf 1000V, C0G, 5%, Radial; Capacitance Vishay - 69K4693 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
69K4693
Ceramic Capacitor 20Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 69K4693
CERAMIC CAPACITOR 20PF 1000V, C0G, 5%, RADIAL; Capacitance:20pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 1000V, C0G, 5%, RADIAL; Capacitance:20pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site
Cap, 20Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay - 57AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay
57AC4958
Cap, 20Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay 57AC4958
CAP, 20PF, 1 KV, 5%, C0G/NP0; Capacitance:20pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

CAP, 20PF, 1 KV, 5%, C0G/NP0; Capacitance:20pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 561R10TCCQ20 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCQ20
Ceramic Capacitors 561R10TCCQ20
CAP CER 20PF 1KV NP0 RADIAL

CAP CER 20PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 561R10TCCQ20-ND 1359969-561R10TCCQ20 60-561R10TCCQ20 70079497 69K4693 57AC4958 561R10TCCQ20
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 20pF 1kV Capacitor CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 20PF Ceramic Capacitor 20Pf 1000V, C0G, 5%, Radial; Capacitance Vishay Cap, 20Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details