Vishay Precision Group Ceramic Capacitors 561R10TCCQ18

Description
18pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
18pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCQ18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ18-ND
Ceramic Capacitors 561R10TCCQ18-ND
18pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

18pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
18pF 1kV Capacitor
60-561R10TCCQ18
18pF 1kV Capacitor 60-561R10TCCQ18
18pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ18 can be used for catalog matching and distributor lookup.

18pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 1000V, C0G, 5%, Radial; Capacitance Vishay - 69K4690 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
69K4690
Ceramic Capacitor 18Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 69K4690
CERAMIC CAPACITOR 18PF 1000V, C0G, 5%, RADIAL; Capacitance:18pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 1000V, C0G, 5%, RADIAL; Capacitance:18pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 18PF - 70079496 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 18PF
70079496
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 18PF 70079496
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 561R10TCCQ18-ND 60-561R10TCCQ18 69K4690 70079496
Product Name Ceramic Capacitors 18pF 1kV Capacitor Ceramic Capacitor 18Pf 1000V, C0G, 5%, Radial; Capacitance Vishay CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 18PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details