Vishay Precision Group Through-Hole 15pF 1kV Capacitor 561R10TCCQ15

Description
15pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCQ15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCQ15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 15pF 1kV Capacitor
60-561R10TCCQ15
Through-Hole 15pF 1kV Capacitor 60-561R10TCCQ15
15pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCQ15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ15 can be used for catalog matching and distributor lookup.

15pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCQ15 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCQ15-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ15-ND
Ceramic Capacitors 561R10TCCQ15-ND
15pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

15pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8312884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8312884
Single Layer Ceramic Capacitors 8312884
Vishay 561R10TCCQ15

Vishay 561R10TCCQ15

Supplier's Site
Capacitors - Ceramic Capacitors - 561R10TCCQ15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
561R10TCCQ15
Capacitors - Ceramic Capacitors 561R10TCCQ15
CAP CER 15PF 1KV NP0 RADIAL

CAP CER 15PF 1KV NP0 RADIAL

Supplier's Site
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 15PF - 70079424 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 15PF
70079424
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 15PF 70079424
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site
Ceramic Capacitor 15Pf 1000V, C0G, 5%, Radial; Capacitance Vishay - 69K4688 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
69K4688
Ceramic Capacitor 15Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 69K4688
CERAMIC CAPACITOR 15PF 1000V, C0G, 5%, RADIAL; Capacitance:15pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 1000V, C0G, 5%, RADIAL; Capacitance:15pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Cap, 15Pf, 1Kv, C0G, 5%, Radial Rohs Compliant Vishay - 53AJ1896 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Cap, 15Pf, 1Kv, C0G, 5%, Radial Rohs Compliant Vishay
53AJ1896
Ceramic Cap, 15Pf, 1Kv, C0G, 5%, Radial Rohs Compliant Vishay 53AJ1896
CERAMIC CAP, 15PF, 1KV, C0G, 5%, RADIAL ROHS COMPLIANT: YES

CERAMIC CAP, 15PF, 1KV, C0G, 5%, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R10TCCQ15 561R10TCCQ15-ND 8312884 561R10TCCQ15 70079424 69K4688 53AJ1896
Product Name Through-Hole 15pF 1kV Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 15PF Ceramic Capacitor 15Pf 1000V, C0G, 5%, Radial; Capacitance Vishay Ceramic Cap, 15Pf, 1Kv, C0G, 5%, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic NPO
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details