Vishay Precision Group Single Layer Ceramic Capacitors 561R10TCCQ10BA

Description
Vishay 561R10TCCQ10BA
Request a Quote Datasheet
Description
Vishay 561R10TCCQ10BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8312871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8312871
Single Layer Ceramic Capacitors 8312871
Vishay 561R10TCCQ10BA

Vishay 561R10TCCQ10BA

Supplier's Site
Singapore, Singapore
10pF 1kV Capacitor
60-561R10TCCQ10BA
10pF 1kV Capacitor 60-561R10TCCQ10BA
10pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ10BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ10BA can be used for catalog matching and distributor lookup.

10pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ10BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ10BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCQ10BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ10BA-ND
Ceramic Capacitors 561R10TCCQ10BA-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Cap, Disc, 10Pf, 1Kv, C0G / Np0 Rohs Compliant Vishay - 69AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 10Pf, 1Kv, C0G / Np0 Rohs Compliant Vishay
69AH4994
Cap, Disc, 10Pf, 1Kv, C0G / Np0 Rohs Compliant Vishay 69AH4994
CAP, DISC, 10PF, 1KV, C0G / NP0 ROHS COMPLIANT: YES

CAP, DISC, 10PF, 1KV, C0G / NP0 ROHS COMPLIANT: YES

Supplier's Site
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 10PF - 70079415 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 10PF
70079415
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 10PF 70079415
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8312871 60-561R10TCCQ10BA 561R10TCCQ10BA-ND 69AH4994 70079415
Product Name Single Layer Ceramic Capacitors 10pF 1kV Capacitor Ceramic Capacitors Cap, Disc, 10Pf, 1Kv, C0G / Np0 Rohs Compliant Vishay CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 10PF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details