Vishay Precision Group Capacitance Vishay 550D476X9035S2T.

Description
Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.11ohm; Series Name:550D; Product Range:550D Series; Voltage Rating:35V RoHS Compliant: No
Description
Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.11ohm; Series Name:550D; Product Range:550D Series; Voltage Rating:35V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC3772 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC3772
Capacitance Vishay 61AC3772
Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.11ohm; Series Name:550D; Product Range:550D Series; Voltage Rating:35V RoHS Compliant: No

Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.11ohm; Series Name:550D; Product Range:550D Series; Voltage Rating:35V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3772
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details