Vishay Precision Group Aluminum Electrolytic Capacitors 53D832G035JP6

Description
8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D832G035JP6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D832G035JP6-ND
Aluminum Electrolytic Capacitors 53D832G035JP6-ND
8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C

8300µF 35V Aluminum Electrolytic Capacitors Axial, Can 34mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay - 89F2739 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay
89F2739
Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay 89F2739
ALUMINUM ELECTROLYTIC CAPACITOR 8300UF, 35V, 10%, AXIAL; Capacitance:8300µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 8300UF, 35V, 10%, AXIAL; Capacitance:8300µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D832G035JP6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D832G035JP6
Capacitors - Aluminum Electrolytic Capacitors 53D832G035JP6
CAP ALUM 8300UF 35V AXIAL

CAP ALUM 8300UF 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53D832G035JP6-ND 89F2739 53D832G035JP6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8300Uf, 35V, 10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8300 microF 8300 microF 8300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers