Vishay Precision Group Aluminum Electrolytic Capacitors 53D472G035HL6E3

Description
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D472G035HL6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D472G035HL6E3-ND
Aluminum Electrolytic Capacitors 53D472G035HL6E3-ND
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C

4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
CAPACITOR, AL ELECTROLYTIC; 4700 uF; 0 TO 35 WVDC; 45 V; + 10%, %; -40DEGC - 70079631 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 4700 uF; 0 TO 35 WVDC; 45 V; + 10%, %; -40DEGC
70079631
CAPACITOR, AL ELECTROLYTIC; 4700 uF; 0 TO 35 WVDC; 45 V; + 10%, %; -40DEGC 70079631
Features General Purpose Largest CV Rating in Axial Leaded Capacitors Specifications Capacitance Range: 15 μF to 22,000μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: –10%, +50%; –10%, +75% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • General Purpose
  • Largest CV Rating in Axial Leaded Capacitors
    Specifications
  • Capacitance Range: 15 μF to 22,000μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: –10%, +50%; –10%, +75%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D472G035HL6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D472G035HL6E3
Capacitors - Aluminum Electrolytic Capacitors 53D472G035HL6E3
CAP ALUM 4700UF 35V AXIAL

CAP ALUM 4700UF 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53D472G035HL6E3-ND 70079631 53D472G035HL6E3
Product Name Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 4700 uF; 0 TO 35 WVDC; 45 V; + 10%, %; -40DEGC Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details