4700µF 50V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Capacitor,4700uF,50V
CAP ALUM 4700UF 50V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53D472F050HP6-ND | 83K6599 | 53D472F050HP6 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,4700Uf,50Vdc,10-% Tol,50+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF |