4300µF 25V Aluminum Electrolytic Capacitors Axial, Can 72mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 4300UF 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 4300UF, 25V, 10%, AXIAL; Capacitance:4300µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53D432G025HJ6-ND | 53D432G025HJ6 | 44F2341 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 4300Uf, 25V, 10%, Axial; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4300 microF | 4300 microF | 4300 microF |