Vishay Intertechnology, Inc. 350UF 200V Capacitor 53D351F200JL6

Description
CAP ALUM 350UF 200V AXIAL Product overview: 53D351F200JL6 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 350UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D351F200JL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 350UF 200V AXIAL Product overview: 53D351F200JL6 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 350UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D351F200JL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350UF 200V Capacitor
58-53D351F200JL6
350UF 200V Capacitor 58-53D351F200JL6
CAP ALUM 350UF 200V AXIAL Product overview: 53D351F200JL6 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 350UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D351F200JL6 can be used for catalog matching and distributor lookup.

CAP ALUM 350UF 200V AXIAL Product overview: 53D351F200JL6 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 350UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D351F200JL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 53D351F200JL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D351F200JL6-ND
Aluminum Electrolytic Capacitors 53D351F200JL6-ND
350µF 200V Aluminum Electrolytic Capacitors Axial, Can 499mOhm @ 120Hz 1000 Hrs @ 85°C

350µF 200V Aluminum Electrolytic Capacitors Axial, Can 499mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D351F200JL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D351F200JL6
Capacitors - Aluminum Electrolytic Capacitors 53D351F200JL6
CAP ALUM 350UF 200V AXIAL

CAP ALUM 350UF 200V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 350Uf, 200V, 10%, Axial; Capacitance Vishay - 44F2338 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 350Uf, 200V, 10%, Axial; Capacitance Vishay
44F2338
Aluminum Electrolytic Capacitor 350Uf, 200V, 10%, Axial; Capacitance Vishay 44F2338
ALUMINUM ELECTROLYTIC CAPACITOR 350UF, 200V, 10%, AXIAL; Capacitance:350µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 350UF, 200V, 10%, AXIAL; Capacitance:350µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-53D351F200JL6 53D351F200JL6-ND 53D351F200JL6 44F2338
Product Name 350UF 200V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 350Uf, 200V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 350 microF 350 microF 350 microF 350 microF
Capacitance Tolerance -10 (+/- %) 50 (+/- %) 50 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details