3300µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
CAP ALUM 3300UF 63V AXIAL
3300uF 63V 25.4x53.98 85 Axi
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53D332G063JL6-ND | 53D332G063JL6 | 83K6583 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 3300Uf 63V 25.4X53.98 85 Axi Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF |