Vishay Precision Group Aluminum Electrolytic Capacitors 53D282G025GJ6

Description
2800µF 25V Aluminum Electrolytic Capacitors Axial, Can 103mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2800µF 25V Aluminum Electrolytic Capacitors Axial, Can 103mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D282G025GJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D282G025GJ6-ND
Aluminum Electrolytic Capacitors 53D282G025GJ6-ND
2800µF 25V Aluminum Electrolytic Capacitors Axial, Can 103mOhm @ 120Hz 1000 Hrs @ 85°C

2800µF 25V Aluminum Electrolytic Capacitors Axial, Can 103mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 2800Uf, 25V, 10%, Axial; Capacitance Vishay - 44F2335 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2800Uf, 25V, 10%, Axial; Capacitance Vishay
44F2335
Aluminum Electrolytic Capacitor 2800Uf, 25V, 10%, Axial; Capacitance Vishay 44F2335
ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 25V, 10%, AXIAL; Capacitance:2800µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 25V, 10%, AXIAL; Capacitance:2800µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D282G025GJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D282G025GJ6
Capacitors - Aluminum Electrolytic Capacitors 53D282G025GJ6
CAP ALUM 2800UF 25V AXIAL

CAP ALUM 2800UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53D282G025GJ6-ND 44F2335 53D282G025GJ6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2800Uf, 25V, 10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF 2800 microF 2800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details