Cap Aluminum Lytic 2200uF 63V -10% to 75% (22.5 X 54.4mm) Axial 0.086 Ohm 2210mA 1000h 85°C Product overview: 53D222G063HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 0.086 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 0.086 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D222G063HL6 can be used for catalog matching and distributor lookup.
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 86mOhm @ 120Hz 1000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 10%, AXIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No
CAP ALUM 2200UF 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-53D222G063HL6 | 53D222G063HL6-ND | 44F2332 | 53D222G063HL6 |
| Product Name | 2200uF 63V 0.086 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2200Uf, 63V, 10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 10 (+/- %) | 75 (+/- %) |