Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D212G035GJ7

Description
2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D212G035GJ7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D212G035GJ7-ND
Aluminum Electrolytic Capacitors 53D212G035GJ7-ND
2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C

2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D212G035GJ7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D212G035GJ7
Capacitors - Aluminum Electrolytic Capacitors 53D212G035GJ7
CAP ALUM 2100UF 35V AXIAL

CAP ALUM 2100UF 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 53D212G035GJ7-ND 53D212G035GJ7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF 2100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details