Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D131F250HJ6

Description
130µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.238Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
130µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.238Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-53D131F250HJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-53D131F250HJ6-ND
Aluminum Electrolytic Capacitors 718-53D131F250HJ6-ND
130µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.238Ohm @ 120Hz 1000 Hrs @ 85°C

130µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.238Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
130uF 250V 1.238 Ohm Capacitor
58-53D131F250HJ6
130uF 250V 1.238 Ohm Capacitor 58-53D131F250HJ6
Cap Aluminum Lytic 130uF 250V -10% to 50% (22.5 X 41.7mm) Axial 1.238 Ohm 520mA 1000h 85°C Product overview: 53D131F250HJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130uF, 250V, 1.238 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130uF, 250V, 1.238 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D131F250HJ6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 130uF 250V -10% to 50% (22.5 X 41.7mm) Axial 1.238 Ohm 520mA 1000h 85°C Product overview: 53D131F250HJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130uF, 250V, 1.238 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130uF, 250V, 1.238 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D131F250HJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D131F250HJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
53D131F250HJ6
Capacitors - Aluminum Electrolytic Capacitors 53D131F250HJ6
CAP ALUM 130UF 250V AXIAL

CAP ALUM 130UF 250V AXIAL

Supplier's Site
Cap, 130Uf, 250V, Alu Elec, Axial; Capacitance Vishay - 66C9089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 130Uf, 250V, Alu Elec, Axial; Capacitance Vishay
66C9089
Cap, 130Uf, 250V, Alu Elec, Axial; Capacitance Vishay 66C9089
CAP, 130UF, 250V, ALU ELEC, AXIAL; Capacitance:130µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, 130UF, 250V, ALU ELEC, AXIAL; Capacitance:130µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-53D131F250HJ6-ND 58-53D131F250HJ6 53D131F250HJ6 66C9089
Product Name Aluminum Electrolytic Capacitors 130uF 250V 1.238 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 130Uf, 250V, Alu Elec, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 130 microF 130 microF 130 microF 130 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers