10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 52mOhm @ 120Hz 1000 Hrs @ 85°C
10mF 16V Aluminum Electrolytic Capacitor, Axial, 52mR ESR, 2.84A Ripple Product overview: 53D103G016HL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.84A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 2.84A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D103G016HL6 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 10%, AXIAL; Capacitance:10000µF;
CAP ALUM 10000UF 16V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-53D103G016HL6-ND | 58-53D103G016HL6 | 44F2321 | 53D103G016HL6 |
| Product Name | Aluminum Electrolytic Capacitors | 16V 2.84A Capacitor | Aluminum Electrolytic Capacitor 10000Uf, 16V, 10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |